HP logo

HP Intel Core i5-4430 processor 3 GHz 6 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71982
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i5-4430 processor 3 GHz 6 MB Smart Cache:

HP Intel Core i5-4430, Intel® Core™ i5, LGA 1150 (Socket H3), 22 nm, i5-4430, 3 GHz, 64-bit

Long summary description HP Intel Core i5-4430 processor 3 GHz 6 MB Smart Cache:

HP Intel Core i5-4430. Processor family: Intel® Core™ i5, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2, Scalability: 1S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.