HP logo

HP 500GB SATA hard disk drive internal hard drive 7200 RPM 2.5" Serial ATA

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116898
Info modified on:
04 Apr 2025, 11:56:59
Short summary description HP 500GB SATA hard disk drive internal hard drive 7200 RPM 2.5" Serial ATA:

HP 500GB SATA hard disk drive, 500 GB, 7200 RPM, 2.5", Serial ATA

Long summary description HP 500GB SATA hard disk drive internal hard drive 7200 RPM 2.5" Serial ATA:

HP 500GB SATA hard disk drive. HDD capacity: 500 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.