HP logo

HP ZBook 17 G6 Intel Xeon E E-2286M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54158
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2021
Short summary description HP ZBook 17 G6 Intel Xeon E E-2286M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 17 G6, Intel Xeon E, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 17 G6 Intel Xeon E E-2286M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 17 G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2286M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.