HP logo

HP Pavilion 15-cw1012la AMD Ryzen™ 3 3300U Laptop 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55652
Info modified on:
08 Nov 2024, 04:46:38
End of life date:
31 Jan 2022
Short summary description HP Pavilion 15-cw1012la AMD Ryzen™ 3 3300U Laptop 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

HP Pavilion 15-cw1012la, AMD Ryzen™ 3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1,13 TB

Long summary description HP Pavilion 15-cw1012la AMD Ryzen™ 3 3300U Laptop 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

HP Pavilion 15-cw1012la. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3300U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.