HP EliteDesk 800 G4, 3,7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD-ROM, Windows 10 Home
HP EliteDesk 800 G4. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8300. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC