HP logo

HP Elite x2 1013 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52733
Info modified on:
14 Mar 2024, 19:48:41
Short summary description HP Elite x2 1013 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

HP Elite x2 1013 G3, Intel® Core™ i5, 1,7 GHz, 33 cm (13"), 16 GB, 512 GB, Silver

Long summary description HP Elite x2 1013 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33 cm (13") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

HP Elite x2 1013 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1,7 GHz. Display diagonal: 33 cm (13"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Silver. Weight: 1,17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.