HP logo

HP 4GB PC3L-12800 memory module 1 x 4 GB DDR3L

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78174
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 4GB PC3L-12800 memory module 1 x 4 GB DDR3L:

HP 4GB PC3L-12800, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description HP 4GB PC3L-12800 memory module 1 x 4 GB DDR3L:

HP 4GB PC3L-12800. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.