HP logo

HP Intel Core i5-3330S processor 2,7 GHz 6 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70345
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i5-3330S processor 2,7 GHz 6 MB Smart Cache:

HP Intel Core i5-3330S, Intel® Core™ i5, LGA 1155 (Socket H2), 22 nm, i5-3330S, 2,7 GHz, 64-bit

Long summary description HP Intel Core i5-3330S processor 2,7 GHz 6 MB Smart Cache:

HP Intel Core i5-3330S. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2500, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX, SSE4.1, SSE4.2. Compatibility: Pavilion Pavilion Touch Envy

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.