HP 684035-001, 8 GB, DDR3, 1600 MHz, 240-pin DIMM
HP 684035-001. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM