HP logo

HP AC 90W power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63209
Info modified on:
14 Mar 2024, 17:28:52
Short summary description HP AC 90W power adapter/inverter Indoor Black:

HP AC 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, AC-to-DC

Long summary description HP AC 90W power adapter/inverter Indoor Black:

HP AC 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.