HP logo

HP USB Laser mouse Office Ambidextrous USB Type-A 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144209
Info modified on:
07 May 2022, 15:14:20
Short summary description HP USB Laser mouse Office Ambidextrous USB Type-A 1000 DPI:

HP USB Laser Mouse, Ambidextrous, Laser, USB Type-A, 1000 DPI, Black

Long summary description HP USB Laser mouse Office Ambidextrous USB Type-A 1000 DPI:

HP USB Laser Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.