HP logo

HP Intel Core i3-2330M processor 2,2 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95750
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i3-2330M processor 2,2 GHz 3 MB L3:

HP Intel Core i3-2330M, Intel® Core™ i3, 32 nm, i3-2330M, 2,2 GHz, 64-bit, 2nd gen Intel® Core™ i3

Long summary description HP Intel Core i3-2330M processor 2,2 GHz 3 MB L3:

HP Intel Core i3-2330M. Processor family: Intel® Core™ i3, Processor lithography: 32 nm, Processor model: i3-2330M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX. Compatibility: Pavilion G6 Pavilion G4 Pavilion G7 Pavilion DV6 430/431

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.