HP logo

HP Intel Xeon X3480 processor 3,06 GHz 8 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89378
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon X3480 processor 3,06 GHz 8 MB L3:

HP Intel Xeon X3480, Intel® Xeon® 3000 Sequence, LGA 1156 (Socket H), 45 nm, X3480, 3,06 GHz, 64-bit

Long summary description HP Intel Xeon X3480 processor 3,06 GHz 8 MB L3:

HP Intel Xeon X3480. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 1156 (Socket H), Processor lithography: 45 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 2x8, 4x4, Number of Processing Die Transistors: 774 M. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.