location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre Rechargeable Mouse 700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5VD59AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424687954 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2021
Product end of life date
Bullet Points HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 1600 DPI Bordeaux, Burgundy
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries/Cable
  • - Built-in battery Rechargeable
More>>>
Short summary description HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI:
This short summary of the HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Rechargeable Mouse 700, Ambidextrous, Laser, RF Wireless + Bluetooth, 1600 DPI, Bordeaux, Burgundy

Long summary description HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI:
This is an auto-generated long summary of HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI based on the first three specs of the first five spec groups.

HP Spectre Rechargeable Mouse 700. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries/Cable. Product color: Bordeaux, Burgundy

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Customizable movement resolution
Yes
Number of movement resolution modes
3
Design
Form factor *
Ambidextrous
Product color *
Bordeaux, Burgundy
HP segment
Home
Ergonomics
On/off switch
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Power
Charging port type
Micro-USB Type-B
Battery type
Built-in battery
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Weight & dimensions
Width
63,4 mm
Depth
104 mm
Height
35,8 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
1900 mm
Package depth
1400 mm
Package height
700 mm
Package weight
250 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Country of origin
China