HP logo

HP ENVY Pro 6452 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17825
Info modified on:
10 Aug 2025, 21:54:07
End of life date:
15 May 2023
Short summary description HP ENVY Pro 6452 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY Pro 6452 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP ENVY Pro 6452 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY Pro 6452 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.