HP logo

HP OMEN Offset T-shirt Crew neckline Short sleeve

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27223
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2019
Short summary description HP OMEN Offset T-shirt Crew neckline Short sleeve:

HP OMEN Offset, T-shirt, Adult, Male, Black, Monochromatic, M

Long summary description HP OMEN Offset T-shirt Crew neckline Short sleeve:

HP OMEN Offset. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Width: 279,4 mm, Length: 330,2 mm, Weight: 100 g. Package width: 279,4 mm, Package depth: 9,2 mm, Package height: 330,2 mm. Best uses: Lifestyle

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.