location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P174
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RD64AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424382750 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 43,2 cm (17") LED TN
  • - SXGA 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 12 W
More>>>
Short summary description HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black:
This short summary of the HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P174, 43,2 cm (17"), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black:
This is an auto-generated long summary of HP P174 computer monitor 43,2 cm (17") 1280 x 1024 pixels SXGA LED Black based on the first three specs of the first five spec groups.

HP P174. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 800
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colours
Pixel pitch
0,264 x 0,264 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
33,8 cm
Viewable size, vertical
27 cm
Color gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
12 W
Power consumption (standby) *
0,5 W
Power consumption (max)
13 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI, VGA
Weight & dimensions
Width (with stand)
374,8 mm
Depth (with stand)
190 mm
Height (with stand)
385,9 mm
Weight (with stand)
2,6 kg
Width (without stand)
374,8 mm
Depth (without stand)
50,7 mm
Height (without stand)
312,3 mm
Weight (without stand)
2,02 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No