HP logo

HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10620
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
31 Jul 2019
Short summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530, 1,5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530. Processor frequency: 1,5 GHz, Processor manufacturer: AMD, Processor family: AMD G J. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon R2E, Discrete GPU manufacturer: AMD, Discrete graphics card model: AMD FirePro W2100. Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.