HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2600 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Windows 10 Pro Micro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32136
Info modified on:
11 Nov 2024, 16:50:40
End of life date:
15 Apr 2020
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2600 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4, 3,4 GHz, AMD Ryzen™ 5 PRO, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2600 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Micro Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.