HP logo

HP Color LaserJet Pro MFP 4303fdw Printer Laser 600 x 600 DPI 33 ppm Wi-Fi

Data-sheet quality:
created/standardized by Icecat
Product views:
37170
Info modified on:
19 May 2024, 07:11:38
Short summary description HP Color LaserJet Pro MFP 4303fdw Printer Laser 600 x 600 DPI 33 ppm Wi-Fi:

HP Color LaserJet Pro MFP 4303fdw Printer, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description HP Color LaserJet Pro MFP 4303fdw Printer Laser 600 x 600 DPI 33 ppm Wi-Fi:

HP Color LaserJet Pro MFP 4303fdw Printer. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.