HP logo

HP Designjet T250 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271002
Info modified on:
13 Jun 2025, 11:21:34
Short summary description HP Designjet T250 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T250 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, URF, JPEG, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 0,1%

Long summary description HP Designjet T250 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T250 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: URF, JPEG. Accuracy: 0,1%. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet LAN data rates: 10000 Mbit/s. Product color: Black, Internal memory: 512 MB, Country of origin: China, Vietnam

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.