HP logo

HP 2GB PC3-8500S memory module 1 x 2 GB DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59927
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB PC3-8500S memory module 1 x 2 GB DDR3:

HP 2GB PC3-8500S, 2 GB, 1 x 2 GB, DDR3, 1066 MHz, 204-pin SO-DIMM

Long summary description HP 2GB PC3-8500S memory module 1 x 2 GB DDR3:

HP 2GB PC3-8500S. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.