HP logo

HP 160GB SATA 7200rpm 2.5" internal hard drive 2.5" Serial ATA

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10174
Info modified on:
04 Apr 2025, 11:56:58
Short summary description HP 160GB SATA 7200rpm 2.5" internal hard drive 2.5" Serial ATA:

HP 160GB SATA 7200rpm 2.5", 160 GB, 7200 RPM, 2.5", Serial ATA

Long summary description HP 160GB SATA 7200rpm 2.5" internal hard drive 2.5" Serial ATA:

HP 160GB SATA 7200rpm 2.5". HDD capacity: 160 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.