HP logo

HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15523
Info modified on:
30 May 2025, 11:42:58
End of life date:
31 Mar 2022
Short summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Fury 15.6 G8, Intel® Core™ i9, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Fury 15.6 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.