HP Intel Xeon 3075 2.66 GHz FIO Kit, Intel® Xeon®, LGA 775 (Socket T), 65 nm, 2,66 GHz, 64-bit, Server/workstation
HP Intel Xeon 3075 2.66 GHz FIO Kit. Processor family: Intel® Xeon®, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Server