HP logo

HP 15-db0040nf AMD A6 A6-9225 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8186
Info modified on:
25 Jan 2025, 22:52:31
End of life date:
04 Jan 2019
Short summary description HP 15-db0040nf AMD A6 A6-9225 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP 15-db0040nf, AMD A6, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP 15-db0040nf AMD A6 A6-9225 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP 15-db0040nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.