HP logo

HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72328
Info modified on:
14 Jun 2025, 03:46:33
End of life date:
31 Aug 2021
Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G4, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G4. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Workstation. Weight: 2,04 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.