HP logo

HP 15.6 Pavilion Accent 39,6 cm (15.6") Backpack Black, Gold

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120277
Info modified on:
14 Jun 2024, 10:09:53
Short summary description HP 15.6 Pavilion Accent 39,6 cm (15.6") Backpack Black, Gold:

HP 15.6 Pavilion Accent, Backpack, 39,6 cm (15.6"), 600 g

Long summary description HP 15.6 Pavilion Accent 39,6 cm (15.6") Backpack Black, Gold:

HP 15.6 Pavilion Accent. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"), Number of front pockets: 1, Carrying handle(s). Weight: 600 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.