HP logo

HP 14-cm0034la AMD A4 A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12014
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2021
Short summary description HP 14-cm0034la AMD A4 A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 14-cm0034la, AMD A4, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP 14-cm0034la AMD A4 A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 14-cm0034la. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9125, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.