HP logo

HP 15-db0040au AMD A6 A6-9225 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15927
Info modified on:
28 Jan 2025, 10:24:30
Short summary description HP 15-db0040au AMD A6 A6-9225 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 15-db0040au, AMD A6, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 15-db0040au AMD A6 A6-9225 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 15-db0040au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.