HP OMEN Obelisk 875-0010, 3,4 GHz, AMD Ryzen™ 5, 2600, 8 GB, 256 GB, Windows 10 Home
HP OMEN Obelisk 875-0010. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black