HP logo

HP 17-ca0006nf AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535 Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9002
Info modified on:
22 Jan 2025, 05:44:35
End of life date:
13 Dec 2018
Short summary description HP 17-ca0006nf AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 17-ca0006nf, AMD A9, 3,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP 17-ca0006nf AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 17-ca0006nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.