HP logo

HP Pavilion x360 14-cd0006tu Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4887
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Pavilion x360 14-cd0006tu Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Black:

HP Pavilion x360 14-cd0006tu, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Pavilion x360 14-cd0006tu Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue, Black:

HP Pavilion x360 14-cd0006tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue, Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.