HP logo

HP Notebook - 15-da0008ca Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver

Brand:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15324
Info modified on:
30 May 2025, 17:03:04
Short summary description HP Notebook - 15-da0008ca Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Notebook - 15-da0008ca, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Notebook - 15-da0008ca Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Notebook - 15-da0008ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Grey, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.