HP Pavilion x360 14-cd0007ca, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
HP Pavilion x360 14-cd0007ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver