HP logo

HP Intel Core 2 Duo E6750 processor 2,66 GHz 4 MB L2

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53937
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Duo E6750 processor 2,66 GHz 4 MB L2:

HP Intel Core 2 Duo E6750, Intel® Core™2 Duo, 65 nm, E6750, 2,66 GHz, 32-bit, 64-bit, Laptop

Long summary description HP Intel Core 2 Duo E6750 processor 2,66 GHz 4 MB L2:

HP Intel Core 2 Duo E6750. Processor family: Intel® Core™2 Duo, Processor lithography: 65 nm, Processor model: E6750. Market segment: Mobile, Number of Processing Die Transistors: 291 M. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.