HP logo

HP Intel Pentium D 940 processor 3,2 GHz 4 MB L2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50296
Info modified on:
09 Jul 2024, 09:35:19
Short summary description HP Intel Pentium D 940 processor 3,2 GHz 4 MB L2:

HP Intel Pentium D 940, Intel® Pentium® D, LGA 775 (Socket T), 65 nm, 3,2 GHz, 64-bit, Server/workstation

Long summary description HP Intel Pentium D 940 processor 3,2 GHz 4 MB L2:

HP Intel Pentium D 940. Processor family: Intel® Pentium® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Graphics & IMC Die Transistors: 376 M, Graphics & IMC Die Size: 162 mm². Compatibility: ProLiant DL320 G4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.