HP logo

HP 285 G3 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127134
Info modified on:
11 Nov 2024, 16:49:03
End of life date:
30 Jun 2020
Short summary description HP 285 G3 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP 285 G3, 3,6 GHz, AMD Ryzen™ 5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP 285 G3 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP 285 G3. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.