HP logo

HP Z4 G4 Intel® Xeon® W-2104 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23208
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z4 G4 Intel® Xeon® W-2104 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini Tower Workstation Black:

HP Z4 G4, 3,2 GHz, Intel® Xeon®, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Xeon® W-2104 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Mini Tower Workstation Black:

HP Z4 G4. Processor frequency: 3,2 GHz, Processor family: Intel® Xeon®, Processor model: W-2104. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 465 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.