HP logo

HP 17-ak055nf AMD E E2-9000e Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19307
Info modified on:
22 Jan 2025, 05:31:52
End of life date:
28 Aug 2018
Short summary description HP 17-ak055nf AMD E E2-9000e Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP 17-ak055nf, AMD E, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description HP 17-ak055nf AMD E E2-9000e Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP 17-ak055nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-9000e, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.