HP logo

HP Pavilion 590-p0049 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79903
Info modified on:
11 Nov 2024, 16:52:08
Short summary description HP Pavilion 590-p0049 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0049, 3,6 GHz, AMD Ryzen™ 5, 8 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion 590-p0049 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0049. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.