HP logo

HP Core Intel i9-7920X processor 2,9 GHz 16,5 MB L3 Box

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39523
Info modified on:
14 Mar 2024, 17:30:59
Short summary description HP Core Intel i9-7920X processor 2,9 GHz 16,5 MB L3 Box:

HP Core Intel i9-7920X, Intel® Core™ i9 X-series, LGA 2066 (Socket R4), 14 nm, Intel, i9-7920X, 2,9 GHz

Long summary description HP Core Intel i9-7920X processor 2,9 GHz 16,5 MB L3 Box:

HP Core Intel i9-7920X. Processor family: Intel® Core™ i9 X-series, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 128 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Desktop, Supported instruction sets: AVX 2.0, AVX-512, SSE4.1, SSE4.2, Scalability: 1S. Processor package size: 52.5 x 45 mm. Maximum internal memory: 131072 MB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.