HP logo

HP 255 G8 AMD Athlon Gold 3150U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78340
Info modified on:
01 Feb 2025, 04:43:47
Short summary description HP 255 G8 AMD Athlon Gold 3150U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Silver:

HP 255 G8, AMD Athlon Gold, 2,4 GHz, 39,6 cm (15.6"), 4 GB, 256 GB, Silver

Long summary description HP 255 G8 AMD Athlon Gold 3150U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Silver:

HP 255 G8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Gold, Processor model: 3150U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product color: Silver. Weight: 1,74 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.