HP logo

HP OMEN 25L GT12-0184na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10620
Info modified on:
11 Nov 2024, 16:52:09
End of life date:
30 Sept 2021
Short summary description HP OMEN 25L GT12-0184na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:

HP OMEN 25L GT12-0184na, 3,6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 2,26 TB, Windows 10 Home

Long summary description HP OMEN 25L GT12-0184na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:

HP OMEN 25L GT12-0184na. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.