HP logo

HP U32 4K HDR Monitor computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88023
Info modified on:
03 Mar 2025, 15:50:54
End of life date:
30 Jul 2024
Short summary description HP U32 4K HDR Monitor computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD:

HP U32 4K HDR Monitor, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms

Long summary description HP U32 4K HDR Monitor computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD:

HP U32 4K HDR Monitor. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.