HP logo

HP X27qc QHD Gaming Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80641
Info modified on:
03 Mar 2025, 15:50:55
End of life date:
31 Dec 2023
Short summary description HP X27qc QHD Gaming Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

HP X27qc QHD Gaming Monitor, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description HP X27qc QHD Gaming Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

HP X27qc QHD Gaming Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.