HP logo

HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41774
Info modified on:
11 Jun 2025, 10:24:23
End of life date:
15 Mar 2022
Short summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Fury 15.6 G8, Intel® Core™ i9, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Fury 15.6 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.