HP logo

HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141420
Info modified on:
14 Mar 2024, 19:44:38
End of life date:
31 Jul 2019
Short summary description HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:

HP Z VR Backpack G1, 2,9 GHz, Intel® Core™ i7, i7-7820HQ, 7th gen Intel® Core™ i7, 3,9 GHz, 8 MB

Long summary description HP Z VR Backpack G1 2,9 GHz Black Intel® Core™ i7:

HP Z VR Backpack G1. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HQ. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 512 GB, SSD interface: PCI Express. Discrete graphics card model: NVIDIA® Quadro® P5200, Discrete graphics card memory: 16 GB, Discrete graphics memory type: GDDR5. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.