HP logo

HP 27y LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197148
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2020
Short summary description HP 27y LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

HP 27y, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 27y LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

HP 27y. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.