HP logo

HP 14-bw022na AMD A4 A4-9120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22266
Info modified on:
22 Jan 2025, 06:27:15
End of life date:
30 Sept 2018
Short summary description HP 14-bw022na AMD A4 A4-9120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 14-bw022na, AMD A4, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 14-bw022na AMD A4 A4-9120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 14-bw022na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.